Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3813KS-E2
BD3813KS-E2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 56SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3813KS-E2 Datasheet
History Price: $6.84000
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3813KS-E2 vs BD37512FS-E2
Part No
BD3813KS-E2
BD37512FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
6
4
Interface
Serial
I2C
Voltage - Supply
5V ~ 7.3V
7V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
129dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-QFP
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
56-SQFP (10x10)
20-SSOP-A