☰
BD3814FV-E2
BD3814FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3814FV-E2 Datasheet
History Price: $4.96800
In Stock: 49960
BD3814FV-E2 vs BD37511FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
-
Applications
Consumer Audio
-
Number of Channels
6
-
Interface
Serial
-
Voltage - Supply
5V ~ 7.3V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
-
Supplier Device Package
40-SSOP-B
-