☰
BD3814FV-E2
BD3814FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3814FV-E2 Datasheet
History Price: $4.96800
In Stock: 49960
BD3814FV-E2 vs BD3871FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
6
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.3V
4.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
24-SSOP-A