Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3816K1
BD3816K1
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 80QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3816K1 Datasheet
History Price: Obsolete
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3816K1 vs BD37523FS-E2
Part No
BD3816K1
BD37523FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
-
Applications
Consumer Audio
-
Number of Channels
7
-
Interface
Serial
-
Voltage - Supply
5V ~ 7.3V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
-
Supplier Device Package
80-QFP (20x14)
-