Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3816K1
BD3816K1
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 80QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3816K1 Datasheet
History Price: Obsolete
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3816K1 vs BD3823FV-E2
Part No
BD3816K1
BD3823FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
7
5
Interface
Serial
I2C
Voltage - Supply
5V ~ 7.3V
7V ~ 14.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-QFP (20x14)
20-SSOP-B