BD3816K1
BD3816K1
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 80QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3816K1 Datasheet
History Price: Obsolete
In Stock: 16000
BD3816K1 vs BD3826FS-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Switch
Applications
Consumer Audio
Consumer Audio
Number of Channels
7
3
Interface
Serial
Serial
Voltage - Supply
5V ~ 7.3V
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
132dB
3 x 8:2, 3 x 4:2, 3 x 12:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
80-QFP (20x14)
32-SSOP-A