BD3816K1
BD3816K1
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 80QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3816K1 Datasheet
History Price: Obsolete
In Stock: 16000
BD3816K1 vs BD3881FV-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
7
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.3V
3.5V ~ 4.75V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
80-QFP (20x14)
28-SSOP-B