Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3817KS
BD3817KS
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3817KS Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3817KS vs BD3881FV-E2
Part No
BD3817KS
BD3881FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
7
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.3V
3.5V ~ 4.75V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
100-SQFP (14x20)
28-SSOP-B