BD3818KS
BD3818KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3818KS Datasheet
History Price: Obsolete
In Stock: 48800
BD3818KS vs BD3817KS
Part No
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
6
7
Interface
Serial
Serial
Voltage - Supply
5V ~ 7.4V
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
100-BQFP
Supplier Device Package
80-SQFP (14x14)
100-SQFP (14x20)