Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3818KS
BD3818KS
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3818KS Datasheet
History Price: Obsolete
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3818KS vs BD3861FS-E2
Part No
BD3818KS
BD3861FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
6
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.4V
6.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
80-SQFP (14x14)
32-SSOP-A