☰
BD3823FV-E2
BD3823FV-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3823FV-E2 Datasheet
History Price: Obsolete
In Stock: 15280
BD3823FV-E2 vs BD3861FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
5
2
Interface
I2C
SPI
Voltage - Supply
7V ~ 14.5V
6.5V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-B
32-SSOP-A