☰
BD3825FS-E2
BD3825FS-E2
Obsolete
Description:  IC AUDIO SWITCH 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3825FS-E2 Datasheet
History Price: Obsolete
In Stock: 44640
BD3825FS-E2 vs BD3861FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Switch
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
2
2
Interface
I2C
SPI
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
6.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
2 x 8:2, 2 x 6:2
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
32-SSOP-A