☰
BD3826FS-E2
BD3826FS-E2
Obsolete
Description:  IC AUDIO SWITCH 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3826FS-E2 Datasheet
History Price: Obsolete
In Stock: 21240
BD3826FS-E2 vs BD37532FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Switch
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
3
5
Interface
Serial
I2C
Voltage - Supply
11.5V ~ 12.5V, ?.5V ~ 5.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
3 x 8:2, 3 x 4:2, 3 x 12:2
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
32-SSOP-A
28-SSOP-B