BD3869AF-E2
BD3869AF-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3869AF-E2 Datasheet
History Price: Obsolete
In Stock: 29200
BD3869AF-E2 vs BD3825FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Switch
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
2
Interface
I2C
I2C
Voltage - Supply
5.3V ~ 9.5V
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
2 x 8:2, 2 x 6:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
24-SSOP-A