☰
BD3870FS-E2
BD3870FS-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3870FS-E2 Datasheet
History Price: $2.48400
In Stock: 46480
BD3870FS-E2 vs BD3482FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
-
Applications
Consumer Audio
-
Number of Channels
2
-
Interface
SPI
-
Voltage - Supply
4.5V ~ 9.5V
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
-
Supplier Device Package
24-SSOP-A
-