☰
BD3870FS-E2
BD3870FS-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3870FS-E2 Datasheet
History Price: $2.48400
In Stock: 46480
BD3870FS-E2 vs BD37541FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
2
5
Interface
SPI
I2C
Voltage - Supply
4.5V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
32-SSOP-A