BD3870FS-E2
BD3870FS-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3870FS-E2 Datasheet
History Price: $2.48400
In Stock: 45600
BD3870FS-E2 vs BD3811K1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
6
Interface
SPI
Serial
Voltage - Supply
4.5V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
80-BQFP
Supplier Device Package
24-SSOP-A
80-QFP (20x14)