Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3881FV-E2
BD3881FV-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 28SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3881FV-E2 Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3881FV-E2 vs BD37532FV-E2
Part No
BD3881FV-E2
BD37532FV-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Automotive Audio, Consumer Audio
Number of Channels
2
5
Interface
SPI
I2C
Voltage - Supply
3.5V ~ 4.75V
7V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
28-SSOP-B