BD3881FV-E2
BD3881FV-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3881FV-E2 Datasheet
History Price: Obsolete
In Stock: 11200
BD3881FV-E2 vs BD3816K1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
7
Interface
SPI
Serial
Voltage - Supply
3.5V ~ 4.75V
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
80-BQFP
Supplier Device Package
28-SSOP-B
80-QFP (20x14)