☰
BD3881FV-E2
BD3881FV-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3881FV-E2 Datasheet
History Price: Obsolete
In Stock: 18960
BD3881FV-E2 vs BD3872FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
2
Interface
SPI
SPI
Voltage - Supply
3.5V ~ 4.75V
4.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
24-SSOP-A