Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3882FV-E2
BD3882FV-E2
Not For New Designs
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3882FV-E2 Datasheet
History Price: $4.48200
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3882FV-E2 vs BD3484FS-E2
Part No
BD3882FV-E2
BD3484FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Audio Signal Processor
-
Applications
Pre-Amplifier
-
Number of Channels
2
-
Interface
SPI
-
Voltage - Supply
3.5V ~ 4.75V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
-
Supplier Device Package
40-SSOP-B
-