☰
BD3882FV-E2
BD3882FV-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3882FV-E2 Datasheet
History Price: $4.48200
In Stock: 47420
BD3882FV-E2 vs BD3487FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Audio Signal Processor
-
Applications
Pre-Amplifier
-
Number of Channels
2
-
Interface
SPI
-
Voltage - Supply
3.5V ~ 4.75V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
32-SSOP-A