BD3882FV-E2
BD3882FV-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3882FV-E2 Datasheet
History Price: $4.48200
In Stock: 27600
BD3882FV-E2 vs BD3811K1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Obsolete
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
6
Interface
SPI
Serial
Voltage - Supply
3.5V ~ 4.75V
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
80-BQFP
Supplier Device Package
40-SSOP-B
80-QFP (20x14)