☰
BD3884FS-E2
BD3884FS-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3884FS-E2 Datasheet
History Price: Obsolete
In Stock: 48320
BD3884FS-E2 vs BD3813KS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
6
Interface
I2C
Serial
Voltage - Supply
7V ~ 9V
5V ~ 7.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
Front End
129dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
56-QFP
Supplier Device Package
24-SSOP-A
56-SQFP (10x10)