☰
BD3888FS-E2
BD3888FS-E2
Not For New Designs
Description:  IC SOUND PROCESSOR SSOP-A32
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3888FS-E2 Datasheet
History Price: $2.82600
In Stock: 41440
BD3888FS-E2 vs BD3814FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
-
Audio Signal Processor
Applications
-
Consumer Audio
Number of Channels
-
6
Interface
-
Serial
Voltage - Supply
-
5V ~ 7.3V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
-
40-SSOP-B