☰
BD3888FS-E2
BD3888FS-E2
Not For New Designs
Description:  IC SOUND PROCESSOR SSOP-A32
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3888FS-E2 Datasheet
History Price: $2.82600
In Stock: 41440
BD3888FS-E2 vs BD3825FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
-
Audio Switch
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
I2C
Voltage - Supply
-
11.5V ~ 12.5V, ?.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
2 x 8:2, 2 x 6:2
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A