Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Rohm Semiconductor BD3896FV-E2
BD3896FV-E2
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC SIGNAL PROCESSOR 16SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3896FV-E2 Datasheet
History Price: Obsolete
In Stock: 47880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3896FV-E2 vs BD3893FV-E2
Part No
BD3896FV-E2
BD3893FV-E2
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Signal Processor
Input Type
-
Analog
Output Type
-
Analog
Current - Supply
-
-
Operating Temperature
-
-25 ℃ ~ 75 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-B