☰
BD3925HFP-CTR
BD3925HFP-CTR
Active
Description:  IC REG LIN POS ADJ 500MA HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $4.42000
In Stock: 1440
BD3925HFP-CTR vs BD3930FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
25V
Voltage - Output (Min/Fixed)
Tracking
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.48V @ 200mA
1.5V @ 100mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
90 μA
30 μA
Current - Supply (Max)
-
40 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
HRP-5
TO-252, (D-Pak)