Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3925HFP-CTR
BD3925HFP-CTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 500MA HRP-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3925HFP-CTR Datasheet
History Price: $4.42000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3925HFP-CTR vs BD3941FP-E2
Part No
BD3925HFP-CTR
BD3941FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
25V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.48V @ 200mA
0.9V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
90 μA
30 μA
Current - Supply (Max)
-
40 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
HRP-5
TO-252, (D-Pak)