☰
BD3925HFP-CTR
BD3925HFP-CTR
Active
Description:  IC REG LIN POS ADJ 500MA HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $4.42000
In Stock: 1440
BD3925HFP-CTR vs BD3985FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
36V
18V, -6V
Voltage - Output (Min/Fixed)
Tracking
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.48V @ 200mA
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
90 μA
0.5 mA
Current - Supply (Max)
-
850 μA
PSRR
55dB (120Hz)
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
HRP-5
8-SSOP-B