☰
BD3940FP-E2
BD3940FP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 500MA TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3940FP-E2 Datasheet
History Price: $1.92600
In Stock: 2620
BD3940FP-E2 vs BD33KA5WF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
5.5V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 100mA
0.2V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
30 μA
550 μA
Current - Supply (Max)
40 μA
550 μA
PSRR
55dB (120Hz)
50dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-252, (D-Pak)
8-SOP