☰
BD3941FP-E2
BD3941FP-E2
Active
Description:  IC REG LINEAR 5V 500MA TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3941FP-E2 Datasheet
History Price: Active
In Stock: 47760
BD3941FP-E2 vs BD33GA3WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
14V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 200mA
0.9V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
30 μA
0.6 mA
Current - Supply (Max)
40 μA
900 μA
PSRR
55dB (120Hz)
-
Control Features
-
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252, (D-Pak)
8-HTSOP-J