Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3941FP-E2
BD3941FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA TO252
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3941FP-E2 Datasheet
History Price: Active
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3941FP-E2 vs BD33HC0WEFJ-E2
Part No
BD3941FP-E2
BD33HC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
8V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 200mA
0.92V @ 1A
Current - Output
500mA
1A
Current - Quiescent (Iq)
30 μA
0.6 mA
Current - Supply (Max)
40 μA
900 μA
PSRR
55dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252, (D-Pak)
8-HTSOP-J