☰
BD3951F-E2
BD3951F-E2
Not For New Designs
Description:  IC REG LINEAR 5V 150MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3951F-E2 Datasheet
History Price: $3.37000
In Stock: 30800
BD3951F-E2 vs BD3985FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
20V
18V, -6V
Voltage - Output (Min/Fixed)
5V
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.5V @ 100mA
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
150mA
25mA, 50mA
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
-
850 μA
PSRR
-
50dB (120Hz)
Control Features
Reset
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B