☰
BD3985FV-E2
BD3985FV-E2
Obsolete
Description:  IC REG LINEAR POS/NEG ADJ 8SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3985FV-E2 Datasheet
History Price: Obsolete
In Stock: 5780
BD3985FV-E2 vs BD3541NUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive and Negative
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
18V, -6V
5.5V
Voltage - Output (Min/Fixed)
?V
0.65V
Voltage - Output (Max)
16V, -8.5V
2.7V
Voltage Dropout (Max)
0.35V @ 25mA, 0.45V @ 50mA
0.3V @ 1A
Current - Output
25mA, 50mA
1A
Current - Quiescent (Iq)
0.5 mA
-
Current - Supply (Max)
850 μA
1 mA
PSRR
50dB (120Hz)
-
Control Features
-
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-SSOP-B
VSON010V3030