☰
BD3985FV-E2
BD3985FV-E2
Obsolete
Description:  IC REG LINEAR POS/NEG ADJ 8SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3985FV-E2 Datasheet
History Price: Obsolete
In Stock: 15720
BD3985FV-E2 vs BD3941FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive and Negative
Positive
Output Type
Adjustable
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
18V, -6V
25V
Voltage - Output (Min/Fixed)
?V
5V
Voltage - Output (Max)
16V, -8.5V
-
Voltage Dropout (Max)
0.35V @ 25mA, 0.45V @ 50mA
0.9V @ 200mA
Current - Output
25mA, 50mA
500mA
Current - Quiescent (Iq)
0.5 mA
30 μA
Current - Supply (Max)
850 μA
40 μA
PSRR
50dB (120Hz)
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-SSOP-B
TO-252, (D-Pak)