Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3988FV-E2
BD3988FV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS/NEG ADJ 8SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3988FV-E2 Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3988FV-E2 vs BD37215MUV-E2
Part No
BD3988FV-E2
BD37215MUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive and Negative
Negative
Output Type
Adjustable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
18V, -7V
-3V
Voltage - Output (Min/Fixed)
14V, -6.5V
-15V
Voltage - Output (Max)
16V, -8.5V
-1V
Voltage Dropout (Max)
0.35V @ 25mA, 0.45V @ 50mA
0.3V @ 1A (Typ)
Current - Output
25mA, 50mA
1A
Current - Quiescent (Iq)
0.5 mA
-
Current - Supply (Max)
850 μA
22.5 μA
PSRR
50dB (120Hz)
90dB ~ 55dB (1kHz ~ 1MHz)
Control Features
-
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SSOP-B
VQFN020V4040