☰
BD42530FP2-CE2
BD42530FP2-CE2
Active
Description:  IC REG LIN POS ADJ 250MA TO263-5
Manufacturer:  Rohm Semiconductor
History Price: $2.93000
In Stock: 6460
BD42530FP2-CE2 vs BD4155FV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Automotive
PCMCIA, ExpressCard?
Current - Supply
80μA
250μA
Voltage - Supply
3V ~ 42V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 100℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-263-5
20-SSOP-B