Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD4900FM-E2
BD4900FM-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC VOLT REGULATOR 28-HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4900FM-E2 Datasheet
History Price: Obsolete
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD4900FM-E2 vs BD4153FV-E2
Part No
BD4900FM-E2
BD4153FV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
-
LDO (Linear) with Reset
Voltage - Input
-
4.5V ~ 5.5V
Number of Outputs
-
2
Voltage - Output
-
3.3V, Adj
Operating Temperature
-
-30 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
24-SSOP