☰
BD4911FM-E2
BD4911FM-E2
Obsolete
Description:  IC REG CONV PWR SUP 2OUT 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4911FM-E2 Datasheet
History Price: Obsolete
In Stock: 9680
BD4911FM-E2 vs BD4153FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Power Supplies
LDO (Linear) with Reset
Voltage - Input
1.2V ~ 16V
4.5V ~ 5.5V
Number of Outputs
2
2
Voltage - Output
5V, 3.3V
3.3V, Adj
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-HSOP-M
24-SSOP