Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD4911FM-E2
BD4911FM-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV PWR SUP 2OUT 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4911FM-E2 Datasheet
History Price: Obsolete
In Stock: 9680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD4911FM-E2 vs BD4900FM-E2
Part No
BD4911FM-E2
BD4900FM-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Power Supplies
-
Voltage - Input
1.2V ~ 16V
-
Number of Outputs
2
-
Voltage - Output
5V, 3.3V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
28-HSOP-M
-