☰
BD50FC0WEFJ-E2
BD50FC0WEFJ-E2
Active
Description:  IC REG LINEAR 5V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 9280
BD50FC0WEFJ-E2 vs BD50HA3WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
8V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
0.9V @ 300mA
Current - Output
1A
300mA
Current - Quiescent (Iq)
0.5 mA
6 μA
Current - Supply (Max)
2.5 mA
15 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J