Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Rohm Semiconductor BD5355G-TR
BD5355G-TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5355G-TR Datasheet
History Price: $0.22016
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5355G-TR vs BD53E32G-MTR
Part No
BD5355G-TR
BD53E32G-MTR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
BD53xx
Automotive, AEC-Q100, BD53Exxx-M
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.5V
3.2V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
5-SSOP
5-SSOP