BD5357G-TR
BD5357G-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD5357G-TR Datasheet
History Price: $0.22016
In Stock: 43200
BD5357G-TR vs BD53E42G-MTR
Series
BD53xx
Automotive, AEC-Q100, BD53Exxx-M
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.7V
4.2V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
5-SSOP
5-SSOP