Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Rohm Semiconductor BD5359FVE-TR
BD5359FVE-TR
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 5VSOF
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5359FVE-TR Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5359FVE-TR vs BD5357G-TR
Part No
BD5359FVE-TR
BD5357G-TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
BD53xx
BD53xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
5.9V
5.7V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-665
SC-74A, SOT-753
Supplier Device Package
5-VSOF
5-SSOP