BD53E34G-TR
BD53E34G-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD53E34G-TR Datasheet
History Price: $0.58000
In Stock: 37600
BD53E34G-TR vs BD5352FVE-TR
Series
BD53Exx
BD53xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Voltage Detector
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
3.4V
5.2V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-665
Supplier Device Package
5-SSOP
5-VSOF