☰
BD5413EFV-E2
BD5413EFV-E2
Active
Description:  IC AMP CLASS D STER 5W 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.74000
In Stock: 31440
BD5413EFV-E2 vs BD5427EFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 6Ohm
7W x 2 @ 8Ohm
Voltage - Supply
6V ~ 10.5V
10V ~ 16.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
44-HTSSOP-A
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad