☰
BD5413EFV-E2
BD5413EFV-E2
Active
Description:  IC AMP CLASS D STER 5W 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.74000
In Stock: 31440
BD5413EFV-E2 vs BD5461GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5W x 2 @ 6Ohm
850mW x 1 @ 8Ohm
Voltage - Supply
6V ~ 10.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
9-VCSP50L1 (1.6x1.6)
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
9-UFBGA, CSPBGA