☰
BD5423MUV-E2
BD5423MUV-E2
Not For New Designs
Description:  IC AMP D STEREO 17W VQFN048V7070
Manufacturer:  Rohm Semiconductor
History Price: $7.82000
In Stock: 24900
BD5423MUV-E2 vs BD5461GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
17W x 2 @ 4Ohm
850mW x 1 @ 8Ohm
Voltage - Supply
10V ~ 16.5V
2.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN048V7070
9-VCSP50L1 (1.6x1.6)
Package / Case
48-VFQFN Exposed Pad
9-UFBGA, CSPBGA