Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5426EFS-E2
BD5426EFS-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STER 10W 44HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5426EFS-E2 Datasheet
History Price: $7.36000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5426EFS-E2 vs BD5469GUL-E2
Part No
BD5426EFS-E2
BD5469GUL-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
300mW x 1 @ 8Ohm
Voltage - Supply
10V ~ 16.5V
2.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-HTSSOP-A
9-VCSP50L1 (1.7x1.7)
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
9-UFBGA, CSPBGA